Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3 DG9431DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033392-DG9431DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 5 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033392-DG9431DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 5 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3 - 1033392-DG9431DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3
1033392-DG9431DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3 1033392-DG9431DY-E3
Manufacturer: Vishay Win Source Part Number: 1033392-DG9431DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 5 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033392-DG9431DY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 5 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9431DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9431DY-E3
IC SWITCH SPDT X 1 30OHM 8SOIC

IC SWITCH SPDT X 1 30OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033392-DG9431DY-E3 DG9431DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Telecom - SI32192-A-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology Serial-3 Wire; 3-Wire
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Interface - Telecom - PEB 3341 F V2.2 - 791675-PEB 3341 F V2.2 - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details