Manufacturer: Vishay
Win Source Part Number: 108676-DG9431DV-T1-E
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 2.7 V to 5 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 100pA
Alternative Parts (Cross-Reference): MAX4561EUT-T; MAX4561EUT+; MAX4561EUT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 1 30OHM 6TSOP
IC ANALOG SWITCH SPDT LV 6TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 108676-DG9431DV-T1-E3 | DG9431DV-T1-E3 | DG9431DV-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DV-T1-E3 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |