Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 DG9426DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 868757-DG9426DQ-T1-E 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DG9426 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG9426DQT1E3, DG9426DQ-T1-E3TR, DG9426DQ-T1-E3CT, DG9426DQ-T1-E3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 868757-DG9426DQ-T1-E 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DG9426 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG9426DQT1E3, DG9426DQ-T1-E3TR, DG9426DQ-T1-E3CT, DG9426DQ-T1-E3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 - 868757-DG9426DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3
868757-DG9426DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 868757-DG9426DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 868757-DG9426DQ-T1-E 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DG9426 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG9426DQT1E3, DG9426DQ-T1-E3TR, DG9426DQ-T1-E3CT, DG9426DQ-T1-E3DKR

Manufacturer: Vishay
Win Source Part Number: 868757-DG9426DQ-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG9426
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DG9426DQT1E3, DG9426DQ-T1-E3TR, DG9426DQ-T1-E3CT, DG9426DQ-T1-E3DKR

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9426DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG9426DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
3OHM Analog Switch and Multiplexer IC
747-DG9426DQ-T1-E3
3OHM Analog Switch and Multiplexer IC 747-DG9426DQ-T1-E3
IC SW SPST-NO/NCX4 3OHM 16TSSOP Product overview: DG9426DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9426DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX4 3OHM 16TSSOP Product overview: DG9426DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9426DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9426DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9426DQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9426DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9426DQ-T1-E3
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 868757-DG9426DQ-T1-E3 DG9426DQ-T1-E3TR-ND 747-DG9426DQ-T1-E3 DG9426DQ-T1-E3 DG9426DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9426DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers 3OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 16 volts
Unlock Full Specs
to access all available technical data