Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9425EDQ-T1-GE3

Description
Win Source Part Number: 1370846-DG9425EDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG9425 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 3Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 51ns, 35ns Charge Injection: 38pC Channel Capacitance (CS(off), CD(off)): 49pF, 37pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -77dB @ 1MHz
Request a Quote
Description
Win Source Part Number: 1370846-DG9425EDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG9425 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 3Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 51ns, 35ns Charge Injection: 38pC Channel Capacitance (CS(off), CD(off)): 49pF, 37pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -77dB @ 1MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG9425EDQ-T1-GE3 is a quad single-pole-single-throw (SPST) analog switch designed for a wide range of applications, including data acquisition systems, automatic test equipment, and audio signal routing. It operates on a single supply voltage range of 3 V to 16 V or a dual supply of ±3 V to ±8 V, making it versatile for various circuit designs. The device features a low on-state resistance of 1.6 Ω, which helps minimize signal distortion and insertion loss. With a fast switching time of up to 51 ns for turn-on and 35 ns for turn-off, the DG9425EDQ-T1-GE3 is suitable for high-speed applications. It has a low leakage current of less than 1 nA and a charge injection of 38 pC, which is beneficial for precision applications. The device is housed in a 16-pin TSSOP package and operates within a temperature range of -40 °C to +85 °C. Its specifications make it a reliable choice for engineers looking for efficient analog switching solutions.

Datasheet Summary
Powered by GS/AI

The DG9425EDQ-T1-GE3 is a quad single-pole-single-throw (SPST) analog switch designed for a wide range of applications, including data acquisition systems, automatic test equipment, and audio signal routing. It operates on a single supply voltage range of 3 V to 16 V or a dual supply of ±3 V to ±8 V, making it versatile for various circuit designs. The device features a low on-state resistance of 1.6 Ω, which helps minimize signal distortion and insertion loss. With a fast switching time of up to 51 ns for turn-on and 35 ns for turn-off, the DG9425EDQ-T1-GE3 is suitable for high-speed applications. It has a low leakage current of less than 1 nA and a charge injection of 38 pC, which is beneficial for precision applications. The device is housed in a 16-pin TSSOP package and operates within a temperature range of -40 °C to +85 °C. Its specifications make it a reliable choice for engineers looking for efficient analog switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370846-DG9425EDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370846-DG9425EDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370846-DG9425EDQ-T1-GE3
Win Source Part Number: 1370846-DG9425EDQ-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: DG9425 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPST - NC On-State Resistance (Max): 3Ohm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 51ns, 35ns Charge Injection: 38pC Channel Capacitance (CS(off), CD(off)): 49pF, 37pF Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -77dB @ 1MHz

Win Source Part Number: 1370846-DG9425EDQ-T1-GE3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: DG9425
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPST - NC
On-State Resistance (Max): 3Ohm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 51ns, 35ns
Charge Injection: 38pC
Channel Capacitance (CS(off), CD(off)): 49pF, 37pF
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -77dB @ 1MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9425EDQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9425EDQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG9425EDQ-T1-GE3
IC SWITCH QUAD SPST 16-TSSOP

IC SWITCH QUAD SPST 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9425EDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9425EDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9425EDQ-T1-GE3
IC SWITCH SPST-NCX4 3OHM 16TSSOP

IC SWITCH SPST-NCX4 3OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370846-DG9425EDQ-T1-GE3 DG9425EDQ-T1-GE3 DG9425EDQ-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74AHC244BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers