Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Circuit: SPST - NC
Number of Circuits: 4
On-State Resistance (Max): 3Ohm
Crosstalk: -77dB @ 1MHz
Operating Temperature: -40°C ~ 85°C
IC SWITCH SPST-NC X 4 3OHM 16QFN
ANALOG SWITCH QUAD SPST 16-QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DG9424EDN-T1-GE4 | DG9424EDN-T1-GE4 | |
| Product Name | Integrated Circuits (ICs)- Interface -Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |