Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1 DG9422DV-T1

Description
Manufacturer: Vishay Win Source Part Number: 1167675-DG9422DV-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167675-DG9422DV-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1 - 1167675-DG9422DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1
1167675-DG9422DV-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1 1167675-DG9422DV-T1
Manufacturer: Vishay Win Source Part Number: 1167675-DG9422DV-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Imaging, Video & Vision

Manufacturer: Vishay
Win Source Part Number: 1167675-DG9422DV-T1
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Imaging, Video & Vision

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167675-DG9422DV-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers