Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 DG9414DQ-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772695-DG9414DQ-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SP4T Charge Injection: 13pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 24pF Part Status: Obsolete(EOL) Family Name: DG9414 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4524LEUB+; DG9414DQ-T1; ADG1204YCPZ-REEL7; ISL43640IU-T; ISL43640IUZ; ISL84524IUZ; ISL84524IUZ-T; Introduction Date: September 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772695-DG9414DQ-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SP4T Charge Injection: 13pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 24pF Part Status: Obsolete(EOL) Family Name: DG9414 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4524LEUB+; DG9414DQ-T1; ADG1204YCPZ-REEL7; ISL43640IU-T; ISL43640IUZ; ISL84524IUZ; ISL84524IUZ-T; Introduction Date: September 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 - 772695-DG9414DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3
772695-DG9414DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 772695-DG9414DQ-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772695-DG9414DQ-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SP4T Charge Injection: 13pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 24pF Part Status: Obsolete(EOL) Family Name: DG9414 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 40ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4524LEUB+; DG9414DQ-T1; ADG1204YCPZ-REEL7; ISL43640IU-T; ISL43640IUZ; ISL84524IUZ; ISL84524IUZ-T; Introduction Date: September 05, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772695-DG9414DQ-T1-E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SP4T
Charge Injection: 13pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 24pF
Part Status: Obsolete(EOL)
Family Name: DG9414
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
On-State Resistance (Maximum): 17 Ohm
Switch Time (Ton, Toff) (Maximum): 55ns, 40ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4524LEUB+; DG9414DQ-T1; ADG1204YCPZ-REEL7; ISL43640IU-T; ISL43640IUZ; ISL84524IUZ; ISL84524IUZ-T;
Introduction Date: September 05, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9414DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9414DQ-T1-E3
IC SWITCH SP4T X 1 17OHM 10MSOP

IC SWITCH SP4T X 1 17OHM 10MSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9414DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9414DQ-T1-E3
IC MULTIPLEXER DUAL 4X1 10MSOP

IC MULTIPLEXER DUAL 4X1 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 772695-DG9414DQ-T1-E3 DG9414DQ-T1-E3 DG9414DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9414DQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details