Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3 DG9411DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014299-DG9411DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -70dB @ 1MHz Family Name: DG9411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 11ns, 7ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG9411EDL-T1-GE3; MAX40203ANS+T; MAX4903EBL+; MAX4903ETA+; Introduction Date: November 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014299-DG9411DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -70dB @ 1MHz Family Name: DG9411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 11ns, 7ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG9411EDL-T1-GE3; MAX40203ANS+T; MAX4903EBL+; MAX4903ETA+; Introduction Date: November 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3 - 014299-DG9411DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3
014299-DG9411DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3 014299-DG9411DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 014299-DG9411DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -70dB @ 1MHz Family Name: DG9411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 11ns, 7ns Channel Capacitance(CS off, CD off): 7pF, 20pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): DG9411EDL-T1-GE3; MAX40203ANS+T; MAX4903EBL+; MAX4903ETA+; Introduction Date: November 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014299-DG9411DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -70dB @ 1MHz
Family Name: DG9411
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 11ns, 7ns
Channel Capacitance(CS off, CD off): 7pF, 20pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): DG9411EDL-T1-GE3; MAX40203ANS+T; MAX4903EBL+; MAX4903ETA+;
Introduction Date: November 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9411DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9411DL-T1-E3
IC SWITCH SPDT X 1 12OHM SC70-6

IC SWITCH SPDT X 1 12OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014299-DG9411DL-T1-E3 DG9411DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411DL-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 735-PEB2466HV1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details