Vishay Intertechnology, Inc. Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers DG9409EDN-T1-GE4

Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9409 Number of Circuits: 2
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9409 Number of Circuits: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9409 Number of Circuits: 2

Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: DG9409
Number of Circuits: 2

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409EDN-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9409EDN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9409EDN-T1-GE4
IC MUX DUAL 4:1 7OHM 16QFN

IC MUX DUAL 4:1 7OHM 16QFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9409EDN-T1-GE4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9409EDN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG9409EDN-T1-GE4
IC ANLG SWITCH PREC 8CH 16QFN

IC ANLG SWITCH PREC 8CH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DG9409EDN-T1-GE4 DG9409EDN-T1-GE4
Product Name Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers