Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4 DG9409DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 1033388-DG9409DN-T1- E4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 23pF, 112pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033388-DG9409DN-T1- E4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 23pF, 112pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4 - 1033388-DG9409DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4
1033388-DG9409DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4 1033388-DG9409DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1033388-DG9409DN-T1- E4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 23pF, 112pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1033388-DG9409DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 29pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 16-QFN (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 70ns, 44ns
Channel Capacitance(CS off, CD off): 23pF, 112pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9409DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9409DN-T1-E4
IC SWITCH SP4T X 2 7OHM 16QFN

IC SWITCH SP4T X 2 7OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033388-DG9409DN-T1-E4 DG9409DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9409DN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details