Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4

Description
Win Source Part Number: 1370818-DG9408EDN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 3.6Ohm (Max) Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 44ns Charge Injection: 29pC Channel Capacitance (CS(off), CD(off)): 21pF, 211pF Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -85dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370818-DG9408EDN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 3.6Ohm (Max) Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 44ns Charge Injection: 29pC Channel Capacitance (CS(off), CD(off)): 21pF, 211pF Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -85dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370818-DG9408EDN-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370818-DG9408EDN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370818-DG9408EDN-T1-GE4
Win Source Part Number: 1370818-DG9408EDN-T1 -GE4 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: DG9408 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 3.6Ohm (Max) Voltage - Supply, Single (V+): 2.7V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 6V Switch Time (Ton, Toff) (Max): 70ns, 44ns Charge Injection: 29pC Channel Capacitance (CS(off), CD(off)): 21pF, 211pF Current - Leakage (IS(off)) (Max): 2nA Crosstalk: -85dB @ 100kHz

Win Source Part Number: 1370818-DG9408EDN-T1-GE4
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: DG9408
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 1
On-State Resistance (Max): 7Ohm
Channel-to-Channel Matching (ΔRon): 3.6Ohm (Max)
Voltage - Supply, Single (V+): 2.7V ~ 12V
Voltage - Supply, Dual (V±): ±3V ~ 6V
Switch Time (Ton, Toff) (Max): 70ns, 44ns
Charge Injection: 29pC
Channel Capacitance (CS(off), CD(off)): 21pF, 211pF
Current - Leakage (IS(off)) (Max): 2nA
Crosstalk: -85dB @ 100kHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4
IC ANLG SWITCH PREC 8CH 16QFN

IC ANLG SWITCH PREC 8CH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4
IC MUX 8:1 7OHM 16QFN

IC MUX 8:1 7OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370818-DG9408EDN-T1-GE4 DG9408EDN-T1-GE4 DG9408EDN-T1-GE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Telecom - SI32266-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD2S83IP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details