Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN DG9408DN

Description
Manufacturer: Vishay Win Source Part Number: 1167669-DG9408DN Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Test & Measurement, Portable Devices, Communications & Networking, Imaging, Video & Vision
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167669-DG9408DN Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Test & Measurement, Portable Devices, Communications & Networking, Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN - 1167669-DG9408DN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN
1167669-DG9408DN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN 1167669-DG9408DN
Manufacturer: Vishay Win Source Part Number: 1167669-DG9408DN Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Test & Measurement, Portable Devices, Communications & Networking, Imaging, Video & Vision

Manufacturer: Vishay
Win Source Part Number: 1167669-DG9408DN
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, Portable Devices, Communications & Networking, Imaging, Video & Vision

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167669-DG9408DN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Power Switch ICs - 2580752 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details