Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4 DG9408DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 014298-DG9408DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 21pF, 211pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014298-DG9408DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 21pF, 211pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4 - 014298-DG9408DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4
014298-DG9408DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4 014298-DG9408DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 014298-DG9408DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 Charge Injection: 29pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-QFN (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±3 V to 6 V Max Switch Time (Ton,Toff): 70ns, 44ns Channel Capacitance(CS off, CD off): 21pF, 211pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014298-DG9408DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 29pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 3.6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 16-QFN (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±3 V to 6 V
Max Switch Time (Ton,Toff): 70ns, 44ns
Channel Capacitance(CS off, CD off): 21pF, 211pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9408DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9408DN-T1-E4
IC MUX 8:1 7OHM 16QFN

IC MUX 8:1 7OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014298-DG9408DN-T1-E4 DG9408DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408DN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers