Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4 DG9251EN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 203249-DG9251EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 314MHz Charge Injection: 4.1pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 182 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 16 V Dual Supply Voltage(V±): ±2.7 V to 5 V Max Switch Time (Ton,Toff): 250ns, 125ns Channel Capacitance(CS off, CD off): 2.7pF, 10.7pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 203249-DG9251EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 314MHz Charge Injection: 4.1pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 182 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 16 V Dual Supply Voltage(V±): ±2.7 V to 5 V Max Switch Time (Ton,Toff): 250ns, 125ns Channel Capacitance(CS off, CD off): 2.7pF, 10.7pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4 - 203249-DG9251EN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4
203249-DG9251EN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4 203249-DG9251EN-T1-E4
Manufacturer: Vishay Win Source Part Number: 203249-DG9251EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 314MHz Charge Injection: 4.1pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3.1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 182 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 16 V Dual Supply Voltage(V±): ±2.7 V to 5 V Max Switch Time (Ton,Toff): 250ns, 125ns Channel Capacitance(CS off, CD off): 2.7pF, 10.7pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 203249-DG9251EN-T1-E4
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 314MHz
Charge Injection: 4.1pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3.1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 182 Ohm
Case / Package: 16-miniQFN (1.8x2.6)
Single Supply Voltage (V+): 2.7 V to 16 V
Dual Supply Voltage(V±): ±2.7 V to 5 V
Max Switch Time (Ton,Toff): 250ns, 125ns
Channel Capacitance(CS off, CD off): 2.7pF, 10.7pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9251EN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9251EN-T1-E4
IC MUX 8:1 182OHM 16MINIQFN

IC MUX 8:1 182OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203249-DG9251EN-T1-E4 DG9251EN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9251EN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details