The Vishay DG9232E, DG9233E, and DG9234E are dual-channel analog switches available in SOIC-8 packages. They feature low on-resistance of 17 Ω at 5 V and operate within a supply voltage range of +2.7 V to +5 V. The switches are designed for precision signal switching with low charge injection of 1 pC and maximum switch-on leakage of 100 pA at 25 °C. They exhibit fast switching times, with turn-on and turn-off times of 32 ns and 10 ns, respectively. The devices are compatible with TTL and CMOS logic levels and provide high ESD protection, rated at 8000 V (HBM) and 1000 V (CDM). The DG9232E is normally closed, while the DG9233E is normally open, and the DG9234E features a combination of both configurations. These switches are suitable for applications in automatic test equipment, process control, data acquisition systems, and battery-powered devices.
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
IC SWITCH SPST DUAL 8SOIC
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG9234EDY-T1-GE3DKR-ND | DG9234EDY-T1-GE3 | DG9234EDY-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||
| Ron | 25 ohms | 0.4000 ohms | 25 ohms |
| tON | 75 ns |