Nexperia B.V. Quad single-pole single-throw analog switch 74HCT4066BZZ

Description
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad single-pole single-throw analog switch - 74HCT4066BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad single-pole single-throw analog switch
74HCT4066BZZ
Quad single-pole single-throw analog switch 74HCT4066BZZ
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Input levels nE inputs:
    • For 74HC4066: CMOS level
    • For 74HCT4066: TTL level
  • Low ON resistance:
    • 50 Ω (typical) at VCC = 4.5 V
    • 45 Ω (typical) at VCC = 6.0 V
    • 35 Ω (typical) at VCC = 9.0 V
  • Specified in compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HCT4066BZZTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HCT4066BZZTR-ND
74HCT4066BZ/SOT8014/ DHXQFN14

74HCT4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HCT4066BZZDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HCT4066BZZDKR-ND
74HCT4066BZ/SOT8014/ DHXQFN14

74HCT4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HCT4066BZZCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HCT4066BZZCT-ND
74HCT4066BZ/SOT8014/ DHXQFN14

74HCT4066BZ/SOT8014/DHXQFN14

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Switches IC Analog Multiplexers
Product Number 74HCT4066BZZ 1727-74HCT4066BZZTR-ND
Product Name Quad single-pole single-throw analog switch Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts 4.5 to 5.5 volts
Package Type SOT8014-1 SOT8014-1 14-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371228-74AHC138D,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
Analog Switch and Multiplexer IC - 747-74HC4067D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
6 suppliers
4-bit bus switch - 74CBTLV3126PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371223-74HCT139D,652 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
4 suppliers