Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG9233EDY-GE3

Description
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9233EDY-GE3-ND
Analog Switches, Multiplexers, Demultiplexers DG9233EDY-GE3-ND
2 Circuit IC Switch 1:1 25Ohm 8-SOIC

2 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-DG9233EDY-GE3
SOIC Analog Switch and Multiplexer IC 747-DG9233EDY-GE3
SPST, 2 Func, 1 Channel, CMOS, PDSO8, SOIC-8 Product overview: DG9233EDY-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9233EDY-GE3 can be used for catalog matching and distributor lookup.

SPST, 2 Func, 1 Channel, CMOS, PDSO8, SOIC-8 Product overview: DG9233EDY-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9233EDY-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3 - 774969-DG9233EDY-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3
774969-DG9233EDY-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3 774969-DG9233EDY-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 774969-DG9233EDY-GE3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 5.5 V Switch Circuit: SPST - NO Charge Injection: -0.78pC Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 3.8pF Family Name: DG9233E Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): STG6384QTR; MAX4901EBL+T; MAX4901EBL+; ISL54227IRTZ; ECCN: EAR99 Country of Origin: Philippines Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 774969-DG9233EDY-GE3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Switch Circuit: SPST - NO
Charge Injection: -0.78pC
Crosstalk: -108dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Channel Capacitance (CS(off), CD(off)): 3.8pF
Family Name: DG9233E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 25 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): STG6384QTR; MAX4901EBL+T; MAX4901EBL+; ISL54227IRTZ;
ECCN: EAR99
Country of Origin: Philippines
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9233EDY-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9233EDY-GE3
IC SWITCH DUAL SPST 8SOIC

IC SWITCH DUAL SPST 8SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9233EDY-GE3
Analog Switches, Multiplexers, Demultiplexers DG9233EDY-GE3
2 Circuit IC Switch 1:1 25Ohm 8-SOIC

2 Circuit IC Switch 1:1 25Ohm 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG9233EDY-GE3-ND 747-DG9233EDY-GE3 774969-DG9233EDY-GE3 DG9233EDY-GE3 DG9233EDY-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233EDY-GE3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to ? volts 2.7 to 5.5 volts
Ron 25 ohms 0.4000 ohms 25 ohms
tON 75 ns
Unlock Full Specs
to access all available technical data