Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9233DY-T1-E3

Description
Win Source Part Number: 1008556-DG9233DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG9233 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1008556-DG9233DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG9233 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1008556-DG9233DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1008556-DG9233DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1008556-DG9233DY-T1-E3
Win Source Part Number: 1008556-DG9233DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 12V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG9233 Product Status: Obsolete

Win Source Part Number: 1008556-DG9233DY-T1-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 30Ohm
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400mOhm
Voltage - Supply, Single (V+): 2.7V ~ 12V
Switch Time (Ton, Toff) (Max): 75ns, 50ns
Channel Capacitance (CS(off), CD(off)): 7pF, 13pF
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: DG9233
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9233DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9233DY-T1-E3
IC SWITCH SPST-NOX2 30OHM 8SOIC

IC SWITCH SPST-NOX2 30OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1008556-DG9233DY-T1-E3 DG9233DY-T1-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details