Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 DG9233DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167664-DG9233DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FK(T5LIBM,F); TC7W66FK(T5LCSIO,F; TC7W66FK(T5LCSIO); Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167664-DG9233DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FK(T5LIBM,F); TC7W66FK(T5LCSIO,F; TC7W66FK(T5LCSIO); Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 - 1167664-DG9233DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3
1167664-DG9233DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 1167664-DG9233DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167664-DG9233DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF, 13pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): TC7W66FK(T5LIBM,F); TC7W66FK(T5LCSIO,F; TC7W66FK(T5LCSIO); Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167664-DG9233DQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO
Charge Injection: 2pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Channel Capacitance (CS(off), CD(off)): 7pF, 13pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-MSOP
On-State Resistance (Maximum): 30 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): TC7W66FK(T5LIBM,F); TC7W66FK(T5LCSIO,F; TC7W66FK(T5LCSIO);
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9233DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9233DQ-T1-E3
IC SWITCH DUAL SPST 8MSOP

IC SWITCH DUAL SPST 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9233DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9233DQ-T1-E3
IC SWITCH SPST-NOX2 30OHM 8MSOP

IC SWITCH SPST-NOX2 30OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167664-DG9233DQ-T1-E3 DG9233DQ-T1-E3 DG9233DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9233DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details