Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9232EDY-T1-GE3

Description
Win Source Part Number: 1055479-DG9232EDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9232EDY-T1-GE3DKR, DG9232EDY-T1-GE3CT,D G9232EDY-T1-GE3-ND,D G9232EDY-T1-GE3TR Base Product Number: DG9232
Request a Quote Datasheet
Description
Win Source Part Number: 1055479-DG9232EDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9232EDY-T1-GE3DKR, DG9232EDY-T1-GE3CT,D G9232EDY-T1-GE3-ND,D G9232EDY-T1-GE3TR Base Product Number: DG9232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055479-DG9232EDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055479-DG9232EDY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055479-DG9232EDY-T1-GE3
Win Source Part Number: 1055479-DG9232EDY-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9232EDY-T1-GE3DKR, DG9232EDY-T1-GE3CT,D G9232EDY-T1-GE3-ND,D G9232EDY-T1-GE3TR Base Product Number: DG9232

Win Source Part Number: 1055479-DG9232EDY-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 25Ohm
Charge Injection: -0.78pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -108dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400mOhm
Voltage - Supply, Single (V+): 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max): 75ns, 50ns
Channel Capacitance (CS(off), CD(off)): 3.8pF
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG9232EDY-T1-GE3DKR,DG9232EDY-T1-GE3CT,DG9232EDY-T1-GE3-ND,DG9232EDY-T1-GE3TR
Base Product Number: DG9232

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232EDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9232EDY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9232EDY-T1-GE3
IC SWITCH SPST-NCX2 25OHM 8SOIC

IC SWITCH SPST-NCX2 25OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1055479-DG9232EDY-T1-GE3 DG9232EDY-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details