Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 DG9051DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167663-DG9051DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Charge Injection: 38pC Crosstalk: -83dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 4pF, 8pF Part Status: Obsolete(EOL) Family Name: DG9051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 40 Ohm Dual Voltage Supply: ±2.7 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): V62/17613-01XE; PS4051CEE; MAX4558EEE-T; Introduction Date: August 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Test & Measurement, Communications & Networking, Automotive, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167663-DG9051DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Charge Injection: 38pC Crosstalk: -83dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 4pF, 8pF Part Status: Obsolete(EOL) Family Name: DG9051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 40 Ohm Dual Voltage Supply: ±2.7 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): V62/17613-01XE; PS4051CEE; MAX4558EEE-T; Introduction Date: August 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Test & Measurement, Communications & Networking, Automotive, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 - 1167663-DG9051DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3
1167663-DG9051DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 1167663-DG9051DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167663-DG9051DQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 12 V Charge Injection: 38pC Crosstalk: -83dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 4pF, 8pF Part Status: Obsolete(EOL) Family Name: DG9051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 40 Ohm Dual Voltage Supply: ±2.7 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 35ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): V62/17613-01XE; PS4051CEE; MAX4558EEE-T; Introduction Date: August 28, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Test & Measurement, Communications & Networking, Automotive, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 1167663-DG9051DQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 12 V
Charge Injection: 38pC
Crosstalk: -83dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 4pF, 8pF
Part Status: Obsolete(EOL)
Family Name: DG9051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 40 Ohm
Dual Voltage Supply: ±2.7 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 35ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): V62/17613-01XE; PS4051CEE; MAX4558EEE-T;
Introduction Date: August 28, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management, Test & Measurement, Communications & Networking, Automotive, Automation & Process Control

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9051DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9051DQ-T1-E3
IC MULTIPLEXER 8X1 16TSSOP

IC MULTIPLEXER 8X1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9051DQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9051DQ-T1-E3
IC MUX 8:1 40OHM 16TSSOP

IC MUX 8:1 40OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167663-DG9051DQ-T1-E3 DG9051DQ-T1-E3 DG9051DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9051DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260812-SI32177-B-FMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9995KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details