Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3 DG643DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033379-DG643DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033379-DG643DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3 - 1033379-DG643DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3
1033379-DG643DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3 1033379-DG643DY-E3
Manufacturer: Vishay Win Source Part Number: 1033379-DG643DY-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033379-DG643DY-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Charge Injection: 19pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Max Switch Time (Ton,Toff): 70ns, 50ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG643DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG643DY-E3
IC SWITCH SPDT X 2 15OHM 16SOIC

IC SWITCH SPDT X 2 15OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033379-DG643DY-E3 DG643DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
 - 74ALVCH16827DGGS - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers