Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3 DG643DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033378-DG643DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033378-DG643DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3 - 1033378-DG643DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3
1033378-DG643DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3 1033378-DG643DJ-E3
Manufacturer: Vishay Win Source Part Number: 1033378-DG643DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033378-DG643DJ-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Charge Injection: 19pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Max Switch Time (Ton,Toff): 70ns, 50ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG643DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG643DJ-E3
IC SWITCH SPDT X 2 15OHM 16DIP

IC SWITCH SPDT X 2 15OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033378-DG643DJ-E3 DG643DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG643DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI32171-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Controllers - ADM6999UA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details