Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY DG642DY

Description
Manufacturer: Vishay Win Source Part Number: 1167658-DG642DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; DG642DY-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167658-DG642DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; DG642DY-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY - 1167658-DG642DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY
1167658-DG642DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY 1167658-DG642DY
Manufacturer: Vishay Win Source Part Number: 1167658-DG642DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; DG642DY-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167658-DG642DY
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; DG642DY-E3;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG642DY
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG642DY
IC SWITCH SPDT X 1 8OHM 8SOIC

IC SWITCH SPDT X 1 8OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167658-DG642DY DG642DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68320-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS5A1T4157GWH - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers