Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 DG642DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 113570-DG642DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 100ns, 60ns Channel Capacitance(CS off, CD off): 20pF, 20pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113570-DG642DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 100ns, 60ns Channel Capacitance(CS off, CD off): 20pF, 20pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 - 113570-DG642DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3
113570-DG642DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 113570-DG642DY-E3
Manufacturer: Vishay Win Source Part Number: 113570-DG642DY-E3 Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 100ns, 60ns Channel Capacitance(CS off, CD off): 20pF, 20pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 113570-DG642DY-E3
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Charge Injection: 40pC
Crosstalk: -85dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Max Switch Time (Ton,Toff): 100ns, 60ns
Channel Capacitance(CS off, CD off): 20pF, 20pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): ADG1419BRMZ-REEL7; MAX4544EUT+TC6W; DG642DY;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG642DY-E3
Analog Switches, Multiplexers, Demultiplexers DG642DY-E3
IC VIDEO SWITCH SPDT 8SOIC

IC VIDEO SWITCH SPDT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG642DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG642DY-E3
IC SWITCH SPDT X 1 8OHM 8SOIC

IC SWITCH SPDT X 1 8OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 113570-DG642DY-E3 DG642DY-E3 DG642DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DY-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
 - 74ABT16245BDL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers