Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY DG641DY

Description
Manufacturer: Vishay Win Source Part Number: 1167656-DG641DY Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, RF Communications, Consumer Electronics, Imaging, Video & Vision
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167656-DG641DY Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, RF Communications, Consumer Electronics, Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY - 1167656-DG641DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY
1167656-DG641DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY 1167656-DG641DY
Manufacturer: Vishay Win Source Part Number: 1167656-DG641DY Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, RF Communications, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Vishay
Win Source Part Number: 1167656-DG641DY
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Communications & Networking, RF Communications, Consumer Electronics, Imaging, Video & Vision

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG641DY
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG641DY
IC SWITCH SPST-NOX4 15OHM 16SOIC

IC SWITCH SPST-NOX4 15OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167656-DG641DY DG641DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 754-IFX1021SJXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 7V ~ 27V
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 7512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details