Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3 DG641DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 134603-DG641DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 134603-DG641DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3 - 134603-DG641DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3
134603-DG641DY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3 134603-DG641DY-E3
Manufacturer: Vishay Win Source Part Number: 134603-DG641DY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 134603-DG641DY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 19pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Max Switch Time (Ton,Toff): 70ns, 50ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG641DY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG641DY-E3
IC SWITCH SPST-NOX4 15OHM 16SOIC

IC SWITCH SPST-NOX4 15OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 134603-DG641DY-E3 DG641DY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DY-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details