Win Source Part Number: 1355581-DG636EEQ-T1-
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: DG636
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SPDT
On-State Resistance (Max): 96Ohm
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 56ns, 61ns
-3db Bandwidth: 700MHz
Charge Injection: -0.33pC
Channel Capacitance (CS(off), CD(off)): 3.7pF, 4.4pF
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -62dB @ 10MHz
IC SWITCH SPDT X 2 96OHM 14TSSOP
IC SWITCH DUAL SPDT 14TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1355581-DG636EEQ-T1-GE4 | DG636EEQ-T1-GE4 | DG636EEQ-T1-GE4 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |