Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4

Description
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
Request a Quote
Description
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay DG611E is a quad SPST analog switch available in a 16-pin TSSOP package. It features low charge injection of 1.4 pC and a leakage current of less than 0.25 nA at 85 °C, making it suitable for precision applications. The switch has a maximum on-state resistance of 115 Ω and operates over a supply voltage range of 3 V to 12 V, as well as ± 3 V to ± 5 V for dual supplies. It is compatible with low voltage CMOS/TTL logic levels and offers a 1 GHz 3 dB bandwidth, ensuring fast switching speeds with typical turn-on and turn-off times of 23 ns and 14 ns, respectively. The device is fully specified for operation in temperatures ranging from -40 °C to +125 °C. Applications include precision instrumentation, medical instrumentation, automated test equipment, and high-speed communications.

Datasheet Summary
Powered by GS/AI

The Vishay DG611E is a quad SPST analog switch available in a 16-pin TSSOP package. It features low charge injection of 1.4 pC and a leakage current of less than 0.25 nA at 85 °C, making it suitable for precision applications. The switch has a maximum on-state resistance of 115 Ω and operates over a supply voltage range of 3 V to 12 V, as well as ± 3 V to ± 5 V for dual supplies. It is compatible with low voltage CMOS/TTL logic levels and offers a 1 GHz 3 dB bandwidth, ensuring fast switching speeds with typical turn-on and turn-off times of 23 ns and 14 ns, respectively. The device is fully specified for operation in temperatures ranging from -40 °C to +125 °C. Applications include precision instrumentation, medical instrumentation, automated test equipment, and high-speed communications.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG613EEQ-T1-GE4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG613EEQ-T1-GE4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4TR-ND
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613EEQ-T1-GE4CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG613EEQ-T1-GE4CT-ND
Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4CT-ND
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613EEQ-T1-GE4DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG613EEQ-T1-GE4DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4DKR-ND
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG613EEQ-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG613EEQ-T1-GE4
Interface - Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4
IC ANALOG SWITCH 16TSSOP

IC ANALOG SWITCH 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613EEQ-T1-GE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG613EEQ-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG613EEQ-T1-GE4
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

4 Circuit IC Switch 1:1 115Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG613EEQ-T1-GE4TR-ND DG613EEQ-T1-GE4 DG613EEQ-T1-GE4
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
Ron 115 ohms 2.5 ohms 115 ohms
Bandwidth 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913268 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details
3.6V 30mA Analog Switch and Multiplexer IC - 743-74CB3Q3384ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 2 mA
View Details
2 suppliers
4-bit bus switch - 74CBTLV3125DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers