The DG613EEN-T1-GE4 is a quad SPST analog switch designed for precision applications. It operates with a single supply voltage range of 3 V to 16 V or dual supplies of ±3 V to ±8 V, making it versatile for various circuit designs. The device features low charge injection of 1.4 pC and a leakage current of less than 0.25 nA at 85 °C, which is beneficial for high-accuracy applications. With a low switch capacitance of 3 pF and a fast switching speed of 23 ns on and 14 ns off, it supports high-speed data transmission with a 1 GHz 3 dB bandwidth. The DG613EEN-T1-GE4 is fully specified for operation from -40 °C to +125 °C, ensuring reliability in diverse environmental conditions. It is available in a compact 16-lead miniQFN package, which is advantageous for space-constrained designs. The device is suitable for applications in precision instrumentation, medical instrumentation, automated test equipment, and high-speed communications. Its excellent isolation and crosstalk performance further enhance its suitability for high-end data acquisition systems.
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
IC ANALOG SWITCH 16MINIQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG613EEN-T1-GE4TR-ND | DG613EEN-T1-GE4 | DG613EEN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 12 volts | ||
| Ron | 115 ohms | 115 ohms | 2.5 ohms |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz |