Multiplexers & Demultiplexers 8-INPUT MU
Multiplexers & Demultiplexers 8-INPUT MU
Multiplexers & Demultiplexers 8-INPUT MU
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008328-74HC251D,653
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-SO
Multiplexer 1 x 8:1 16-SO
Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SO T/R Product overview: 74HC251D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HC251D,653 can be used for catalog matching and distributor lookup.
5.2mA 2V~6V 5.2mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC MULTIPLEXER 1 X 8:1 16SO
NEXPERIA 74HC251D - MULTIPLEXER,
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1817345 | 1821899P | 1008328-74HC251D,653 | 1727-6321-1-ND | 743-74HC251D,653 | 74HC251D,653 | 74HC251D,653 | 74HC251D,653 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC251D,653 | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Configuration | 8x1; Single 8:1 | 8x1; Single 8:1 | 1 x 8:1 | 1 x 8:1 | ||||
| Package Type | So | 16-SO | SOIC; "16-SOIC | SOIC | Surface Mount | |||
| Number of Pins | 16 | 16 | 16 |