Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY DG613DY

Description
Manufacturer: Vishay Win Source Part Number: 1167654-DG613DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1413YRUZ; DG613DY-E3; DG613DY; DG613DY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167654-DG613DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1413YRUZ; DG613DY-E3; DG613DY; DG613DY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY - 1167654-DG613DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY
1167654-DG613DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY 1167654-DG613DY
Manufacturer: Vishay Win Source Part Number: 1167654-DG613DY Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ADG1413YRUZ; DG613DY-E3; DG613DY; DG613DY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167654-DG613DY
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): ADG1413YRUZ; DG613DY-E3; DG613DY; DG613DY-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches, Multiplexers, Demultiplexers - DG613DY - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG613DY
Analog Switches, Multiplexers, Demultiplexers DG613DY
IC SWITCH QUAD NO/NC 16-SOIC

IC SWITCH QUAD NO/NC 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG613DY
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG613DY
IC SWITCH SPST X 4 45OHM 16SOIC

IC SWITCH SPST X 4 45OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167654-DG613DY DG613DY DG613DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 10V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details