Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ DG613DJ

Description
Manufacturer: Vishay Win Source Part Number: 1167653-DG613DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ADG1413YRUZ-REEL7; DG613DY-T1; DG613DJ-E3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167653-DG613DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ADG1413YRUZ-REEL7; DG613DY-T1; DG613DJ-E3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ - 1167653-DG613DJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ
1167653-DG613DJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ 1167653-DG613DJ
Manufacturer: Vishay Win Source Part Number: 1167653-DG613DJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): ADG1413YRUZ-REEL7; DG613DY-T1; DG613DJ-E3; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167653-DG613DJ
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): ADG1413YRUZ-REEL7; DG613DY-T1; DG613DJ-E3;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG613DJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG613DJ
IC SWITCH SPST X 4 45OHM 16DIP

IC SWITCH SPST X 4 45OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167653-DG613DJ DG613DJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers