Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG612EEY-T1-GE4

Description
Win Source Part Number: 1055475-DG612EEY-T1- GE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 115Ohm -3db Bandwidth: 1GHz Charge Injection: 1.4pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -74dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 3V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 5V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 3pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG612EEY-T1-GE4CT,DG 612EEY-T1-GE4DKR,DG6 12EEY-T1-GE4TR Base Product Number: DG612
Request a Quote Datasheet
Description
Win Source Part Number: 1055475-DG612EEY-T1- GE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 115Ohm -3db Bandwidth: 1GHz Charge Injection: 1.4pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -74dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 3V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 5V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 3pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG612EEY-T1-GE4CT,DG 612EEY-T1-GE4DKR,DG6 12EEY-T1-GE4TR Base Product Number: DG612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055475-DG612EEY-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055475-DG612EEY-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055475-DG612EEY-T1-GE4
Win Source Part Number: 1055475-DG612EEY-T1- GE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 115Ohm -3db Bandwidth: 1GHz Charge Injection: 1.4pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -74dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2.5Ohm Voltage - Supply, Single (V+): 3V ~ 12V Voltage - Supply, Dual (V±): ±3V ~ 5V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 3pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG612EEY-T1-GE4CT,DG 612EEY-T1-GE4DKR,DG6 12EEY-T1-GE4TR Base Product Number: DG612

Win Source Part Number: 1055475-DG612EEY-T1-GE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 115Ohm
-3db Bandwidth: 1GHz
Charge Injection: 1.4pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -74dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 2.5Ohm
Voltage - Supply, Single (V+): 3V ~ 12V
Voltage - Supply, Dual (V±): ±3V ~ 5V
Switch Time (Ton, Toff) (Max): 50ns, 35ns
Channel Capacitance (CS(off), CD(off)): 3pF, 3pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG612EEY-T1-GE4CT,DG612EEY-T1-GE4DKR,DG612EEY-T1-GE4TR
Base Product Number: DG612

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612EEY-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG612EEY-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG612EEY-T1-GE4
IC SW SPST-NOX4 115OHM 16SOIC

IC SW SPST-NOX4 115OHM 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG612EEY-T1-GE4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG612EEY-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG612EEY-T1-GE4
IC ANALOG SWITCH 16SOIC

IC ANALOG SWITCH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1055475-DG612EEY-T1-GE4 DG612EEY-T1-GE4 DG612EEY-T1-GE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details