4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
IC ANALOG SWITCH 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG611EEQ-T1-GE3 | DG611EEQ-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | |
| Standards and Certifications | RoHS | |
| Ron | 115 ohms | 0.6000 ohms |