Win Source Part Number: 1371233-74HCT139D,65
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Decoder/Demultiplexe
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HCT139
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 2:4 16SO Product overview: 74HCT139D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT139D,653 can be used for catalog matching and distributor lookup.
4mA 4.5V~5.5V 4mA SO-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC DECODER/DEMUX 1 X 2:4 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1371233-74HCT139D,653 | 1727-6347-6-ND | 743-74HCT139D,653 | 74HCT139D,653 | 74HCT139D,653 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 16-SOIC (0.154", 3.90mm Width) | SOIC; "16-SOIC | Tape & Reel (TR) | ||
| Standards and Certifications | RoHS | RoHS |