Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 DG604EQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167644-DG604EQ-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YCPZ; ADG1204YCP; ADG1204YCPZ-500RL7; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167644-DG604EQ-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YCPZ; ADG1204YCP; ADG1204YCPZ-500RL7; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 - 1167644-DG604EQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3
1167644-DG604EQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 1167644-DG604EQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167644-DG604EQ-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YCPZ; ADG1204YCP; ADG1204YCPZ-500RL7; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167644-DG604EQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 400MHz
Charge Injection: 0.7pC
Crosstalk: -81dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF
Family Name: DG604
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 115 Ohm
Dual Voltage Supply: ±2.7 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 60ns, 52ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): ADG1204YCPZ; ADG1204YCP; ADG1204YCPZ-500RL7;
Introduction Date: January 08, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG604EQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG604EQ-T1-E3
IC MULTIPLEXER DUAL 1X1 14TSSOP

IC MULTIPLEXER DUAL 1X1 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG604EQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG604EQ-T1-E3
IC SW SPST-NOX2 115OHM 14TSSOP

IC SW SPST-NOX2 115OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167644-DG604EQ-T1-E3 DG604EQ-T1-E3 DG604EQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9973BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details