Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4 DG604EN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 1167643-DG604EN-T1-E 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YRU-REEL7; ADG1204YCP; ADG1204YRU-REEL; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167643-DG604EN-T1-E 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YRU-REEL7; ADG1204YCP; ADG1204YRU-REEL; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4 - 1167643-DG604EN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4
1167643-DG604EN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4 1167643-DG604EN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1167643-DG604EN-T1-E 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 0.7pC Crosstalk: -81dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF Family Name: DG604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 115 Ohm Dual Voltage Supply: ±2.7 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 60ns, 52ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG1204YRU-REEL7; ADG1204YCP; ADG1204YRU-REEL; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167643-DG604EN-T1-E4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-WFQFN
Number of Circuits: 2
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 400MHz
Charge Injection: 0.7pC
Crosstalk: -81dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 2.7pF, 7.3pF
Family Name: DG604
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-miniQFN (1.8x2.6)
On-State Resistance (Maximum): 115 Ohm
Dual Voltage Supply: ±2.7 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 60ns, 52ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): ADG1204YRU-REEL7; ADG1204YCP; ADG1204YRU-REEL;
Introduction Date: January 08, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG604EN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG604EN-T1-E4
IC SW SPST-NOX2 115OHM 16MINIQFN

IC SW SPST-NOX2 115OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167643-DG604EN-T1-E4 DG604EN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG604EN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2494-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
Controllers - ADM6999GX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers
Interface - Interface - CODECs - ADAU1361BCPZ-R7 - 910169-ADAU1361BCPZ-R7 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-LFCSP-VQ (5x5)
View Details