2 Circuit IC Switch 1:1 101Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 1:1 101Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 1:1 101Ohm 16-miniQFN (1.8x2.6)
2 Circuit IC Switch 1:1 101Ohm 16-miniQFN (1.8x2.6)
IC MULTIPLEXER 16MINIQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG604EEN-T1-GE4TR-ND | DG604EEN-T1-GE4 | DG604EEN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 16 volts | ||
| Ron | 101 ohms | 101 ohms | 5 ohms |
| Bandwidth | 414 MHz | 414 MHz | 414 MHz |