Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG538ADJ DG538ADJ

Description
Manufacturer: Vishay Win Source Part Number: 1167635-DG538ADJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167635-DG538ADJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ - 1167635-DG538ADJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ
1167635-DG538ADJ
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ 1167635-DG538ADJ
Manufacturer: Vishay Win Source Part Number: 1167635-DG538ADJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167635-DG538ADJ
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1167635-DG538ADJ
Product Name Interface - Interface - Analog Switches - Special Purpose - DG538ADJ
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details