Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG536DN-E3 DG536DN-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033366-DG536DN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 44-PLCC (16.59x16.59) Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033366-DG536DN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 44-PLCC (16.59x16.59) Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG536DN-E3 - 1033366-DG536DN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG536DN-E3
1033366-DG536DN-E3
Interface - Interface - Analog Switches - Special Purpose - DG536DN-E3 1033366-DG536DN-E3
Manufacturer: Vishay Win Source Part Number: 1033366-DG536DN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 44-PLCC (16.59x16.59) Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033366-DG536DN-E3
Packaging: Tube/Rail
Features: T-Switch Configuration
Applications: Video
-3db Bandwidth: 500MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 90 Ohm
Case / Package: 44-PLCC (16.59x16.59)
Single Supply Voltage (V+): 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG536DN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG536DN-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG536DN-E3
IC AMP/VIDEO/MUX LP 2CH 44PLCC

IC AMP/VIDEO/MUX LP 2CH 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033366-DG536DN-E3 DG536DN-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG536DN-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
4 suppliers
 - BTS54220LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details