Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG535DJ-E3 DG535DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 139150-DG535DJ-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 139150-DG535DJ-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG535DJ-E3 - 139150-DG535DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG535DJ-E3
139150-DG535DJ-E3
Interface - Interface - Analog Switches - Special Purpose - DG535DJ-E3 139150-DG535DJ-E3
Manufacturer: Vishay Win Source Part Number: 139150-DG535DJ-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 10 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 139150-DG535DJ-E3
Packaging: Tube/Rail
Features: T-Switch Configuration
Applications: Video
-3db Bandwidth: 500MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 90 Ohm
Case / Package: 28-PDIP
Single Supply Voltage (V+): 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG535DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG535DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG535DJ-E3
IC AMP/VIDEO/MUX LP 2CH 28DIP

IC AMP/VIDEO/MUX LP 2CH 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 139150-DG535DJ-E3 DG535DJ-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG535DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details