Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG534ADN-E3 DG534ADN-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772687-DG534ADN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 20-LCC (J-Lead) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG534 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG534ADN; DG534ADJ-E3; DG612EEN-T1-GE4; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772687-DG534ADN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 20-LCC (J-Lead) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG534 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG534ADN; DG534ADJ-E3; DG612EEN-T1-GE4; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG534ADN-E3 - 772687-DG534ADN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG534ADN-E3
772687-DG534ADN-E3
Interface - Interface - Analog Switches - Special Purpose - DG534ADN-E3 772687-DG534ADN-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772687-DG534ADN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 20-LCC (J-Lead) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG534 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG534ADN; DG534ADJ-E3; DG612EEN-T1-GE4; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 772687-DG534ADN-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: T-Switch Configuration
Package: 20-LCC (J-Lead)
Applications: Ultrasound, Video
Operating Supply Voltage: 10 V ~ 21 V
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: DG534
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
On-State Resistance (Maximum): 90 Ohm
Alternative Parts (Cross-Reference): DG534ADN; DG534ADJ-E3; DG612EEN-T1-GE4;
Introduction Date: January 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG534ADN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG534ADN-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG534ADN-E3
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC

IC AMP/VIDEO/MUX LP 4/8CH 20PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772687-DG534ADN-E3 DG534ADN-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG534ADN-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 10 V ~ 21 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details
Interface - Modems - ICs and Modules - SI2434-D-GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers