Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883 DG529AK/883

Description
Manufacturer: Vishay Win Source Part Number: 917072-DG529AK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG529 Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917072-DG529AK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG529 Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883 - 917072-DG529AK/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883
917072-DG529AK/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883 917072-DG529AK/883
Manufacturer: Vishay Win Source Part Number: 917072-DG529AK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG529 Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917072-DG529AK/883
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 18-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG529
Categories: Integrated Circuits (ICs)
Case / Package: 18-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG529AK/883
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG529AK/883
IC SWITCH SP4TX2 400OHM 18CERDIP

IC SWITCH SP4TX2 400OHM 18CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 917072-DG529AK/883 DG529AK/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG529AK/883 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Interface - CODECs - AD71023CSZ - 909622-AD71023CSZ - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details