Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3 DG509BEQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167622-DG509BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 12V Switch Circuit: SP4T -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 8pF Family Name: DG509B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG509BEY-T1-E3; Introduction Date: May 04, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167622-DG509BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 12V Switch Circuit: SP4T -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 8pF Family Name: DG509B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG509BEY-T1-E3; Introduction Date: May 04, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3 - 1167622-DG509BEQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3
1167622-DG509BEQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3 1167622-DG509BEQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167622-DG509BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 12V Switch Circuit: SP4T -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 8pF Family Name: DG509B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): DG509BEY-T1-E3; Introduction Date: May 04, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167622-DG509BEQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 12V
Switch Circuit: SP4T
-3db Bandwidth: 250MHz
Charge Injection: 2pC
Crosstalk: -88dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 8pF
Family Name: DG509B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 380 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 250ns, 240ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): DG509BEY-T1-E3;
Introduction Date: May 04, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG509BEQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG509BEQ-T1-E3
IC SWITCH SP4TX2 380OHM 16TSSOP

IC SWITCH SP4TX2 380OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167622-DG509BEQ-T1-E3 DG509BEQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG509BEQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2438-A-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers