Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 DG508BEY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033355-DG508BEY-T1- E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 380 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 240ns Channel Capacitance(CS off, CD off): 3pF, 13pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033355-DG508BEY-T1- E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 380 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 240ns Channel Capacitance(CS off, CD off): 3pF, 13pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 - 1033355-DG508BEY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3
1033355-DG508BEY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 1033355-DG508BEY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033355-DG508BEY-T1- E3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 380 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 250ns, 240ns Channel Capacitance(CS off, CD off): 3pF, 13pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033355-DG508BEY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 250MHz
Charge Injection: 2pC
Crosstalk: -88dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 380 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 250ns, 240ns
Channel Capacitance(CS off, CD off): 3pF, 13pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG508BEY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG508BEY-T1-E3
IC MUX 8CHAN PREC 16-SOIC

IC MUX 8CHAN PREC 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG508BEY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG508BEY-T1-E3
IC MUX 8:1 380OHM 16SOIC

IC MUX 8:1 380OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033355-DG508BEY-T1-E3 DG508BEY-T1-E3 DG508BEY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details