2 Circuit IC Switch 8:1 300Ohm 28-SOIC
2 Circuit IC Switch 8:1 300Ohm 28-SOIC
2 Circuit IC Switch 8:1 300Ohm 28-SOIC
IC MUX ANA DUAL 16/8CH 28TSOIC Product overview: DG507BEW-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG507BEW-T1-GE3 can be used for catalog matching and distributor lookup.
Analogue Multiplexer / Demultiplexer, 8:1, 300 ohm, 5V to 20V, SOIC, 28 RoHS Compliant: Yes
2 Circuit IC Switch 8:1 300Ohm 28-SOIC
IC MUX ANA DUAL 16/8CH 28TSOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG507BEW-T1-GE3CT-ND | 747-DG507BEW-T1-GE3 | 46T6401 | DG507BEW-T1-GE3 | DG507BEW-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Analogue Multiplexer / Demultiplexer, 8 Vishay | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 5 to 44 volts | 5 to 20 volts | |||
| Ron | 300 ohms | 300 ohms | 10 ohms | ||
| Bandwidth | 217 MHz | 217 MHz | 217 MHz | 217 MHz | |
| tON | 250 ns |