Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG507BEW-T1-GE3

Description
Win Source Part Number: 1020196-DG507BEW-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) On-State Resistance (Max): 300Ohm -3db Bandwidth: 217MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -84dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 250ns, 200ns Channel Capacitance (CS(off), CD(off)): 3pF, 17pF Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG507BEW-T1-GE3DKR,D G507BEW-T1-GE3TR,DG5 07BEW-T1-GE3CT,DG507 BEW-T1-GE3-ND Base Product Number: DG507
Request a Quote Datasheet
Description
Win Source Part Number: 1020196-DG507BEW-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) On-State Resistance (Max): 300Ohm -3db Bandwidth: 217MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -84dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 250ns, 200ns Channel Capacitance (CS(off), CD(off)): 3pF, 17pF Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG507BEW-T1-GE3DKR,D G507BEW-T1-GE3TR,DG5 07BEW-T1-GE3CT,DG507 BEW-T1-GE3-ND Base Product Number: DG507
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1020196-DG507BEW-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1020196-DG507BEW-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1020196-DG507BEW-T1-GE3
Win Source Part Number: 1020196-DG507BEW-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 1,500 Mounting: SMD (SMT) On-State Resistance (Max): 300Ohm -3db Bandwidth: 217MHz Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -84dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 12V Voltage - Supply, Dual (V±): ±5V ~ 20V Switch Time (Ton, Toff) (Max): 250ns, 200ns Channel Capacitance (CS(off), CD(off)): 3pF, 17pF Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG507BEW-T1-GE3DKR,D G507BEW-T1-GE3TR,DG5 07BEW-T1-GE3CT,DG507 BEW-T1-GE3-ND Base Product Number: DG507

Win Source Part Number: 1020196-DG507BEW-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 1,500
Mounting: SMD (SMT)
On-State Resistance (Max): 300Ohm
-3db Bandwidth: 217MHz
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -84dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 12V
Voltage - Supply, Dual (V±): ±5V ~ 20V
Switch Time (Ton, Toff) (Max): 250ns, 200ns
Channel Capacitance (CS(off), CD(off)): 3pF, 17pF
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG507BEW-T1-GE3DKR,DG507BEW-T1-GE3TR,DG507BEW-T1-GE3CT,DG507BEW-T1-GE3-ND
Base Product Number: DG507

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG507BEW-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG507BEW-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG507BEW-T1-GE3
IC MUX DUAL 8:1 300OHM 28SOIC

IC MUX DUAL 8:1 300OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1020196-DG507BEW-T1-GE3 DG507BEW-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Controllers - 448-88Q5192-D0-DGG2A000-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details