Vishay Intertechnology, Inc. Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers DG506BEW-T1-GE3

Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Circuits: 1 On-State Resistance (Max): 300Ohm Voltage - Supply, Single (V+): 12V ~ 44V Crosstalk: -85dB @ 1MHz Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Circuits: 1 On-State Resistance (Max): 300Ohm Voltage - Supply, Single (V+): 12V ~ 44V Crosstalk: -85dB @ 1MHz Operating Temperature: -40°C ~ 125°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Circuits: 1 On-State Resistance (Max): 300Ohm Voltage - Supply, Single (V+): 12V ~ 44V Crosstalk: -85dB @ 1MHz Operating Temperature: -40°C ~ 125°C (TA)

Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Circuits: 1
On-State Resistance (Max): 300Ohm
Voltage - Supply, Single (V+): 12V ~ 44V
Crosstalk: -85dB @ 1MHz
Operating Temperature: -40°C ~ 125°C (TA)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506BEW-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG506BEW-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG506BEW-T1-GE3
IC MUX 16:1 300OHM 28SOIC

IC MUX 16:1 300OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number DG506BEW-T1-GE3
Product Name Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Specialized - AD9983KSTZ-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3215-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details