Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK DG506AAK

Description
Manufacturer: Vishay Win Source Part Number: 139456-DG506AAK Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 139456-DG506AAK Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK - 139456-DG506AAK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK
139456-DG506AAK
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK 139456-DG506AAK
Manufacturer: Vishay Win Source Part Number: 139456-DG506AAK Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 6pC Channel-to-Channel Matching (ΔRon): 24 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-CERDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 1.5μs, 1μs Channel Capacitance(CS off, CD off): 6pF, 45pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 139456-DG506AAK
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 6pC
Channel-to-Channel Matching (ΔRon): 24 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-CERDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 1.5μs, 1μs
Channel Capacitance(CS off, CD off): 6pF, 45pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139456-DG506AAK
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG506AAK
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - CDM10VD2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOT23; SOT-23-6
View Details